TE Connectivity Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity 1-6609130-3

Description
IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes
Description
IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity - 99AC9952 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity
99AC9952
Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity 99AC9952
IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes

IEC FILTER, MEDICAL, 5A, 250VAC, QC; Capacitance:0.009µF; Voltage Rating:250VAC; Filter Type:Medical; Current Rating:5A; Filter Terminals:Quick Connect; Inductance Min:930µH; Leakage Current Max:5µA; Product Range:M Series; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 99AC9952
Product Name Iec Filter, Medical, 5A, 250Vac, Qc; Capacitance Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF3USB3B/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 20000 volts
View Details
Multi-Function Inlet Filters - 1-6609017-0 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details