TE Connectivity Multi-Function Inlet Filters 1-6609122-9

Description
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Single Voltage Selection : Single Electrical Characteristics Input Voltage Select : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 6 Multi-Function Inlet Filter Voltage (Max) (VAC) : 250, 120 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Flanged Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : DPST Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Single Voltage Selection : Single Electrical Characteristics Input Voltage Select : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 6 Multi-Function Inlet Filter Voltage (Max) (VAC) : 250, 120 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Flanged Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : DPST Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-6609122-9 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-6609122-9
Multi-Function Inlet Filters 1-6609122-9
Body Features Multi-Function Inlet Filter Shield Style : Filter Shield Configuration Features Fuse Options : Single Voltage Selection : Single Electrical Characteristics Input Voltage Select : None Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 6 Multi-Function Inlet Filter Voltage (Max) (VAC) : 250, 120 Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Flanged Other Comment : Voltage Fixed Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : DPST Multi-Function Inlet Filter Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Multi-Function Inlet Filter Shield Style : Filter Shield

Configuration Features


  • Fuse Options : Single
  • Voltage Selection : Single

Electrical Characteristics


  • Input Voltage Select : None
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Multi-Function Inlet Filter Current Rating (AMP) : 6
  • Multi-Function Inlet Filter Voltage (Max) (VAC) : 250, 120

Mechanical Attachment


  • Mount Angle : Vertical
  • Multi-Function Inlet Filter Mount Style : Flanged

Other


  • Comment : Voltage Fixed

Product Type Features


  • Filter Type : Power Entry Module
  • Filtered : Yes
  • Ground Choke Option : No
  • Ground Option : None
  • Input Type : IEC
  • Multi-Function Inlet Filter Output Type : .110" FASTON
  • Multi-Function Inlet Filter Switch Type : DPST
  • Multi-Function Inlet Filter Type of Connector : IEC 320/C-14

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609122-9
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 174-10KEMS10BFPDVM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Multi-Function Inlet Filters - 1-6609005-4 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
IEC Filters - 2660111 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5556 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details