TE Connectivity Multi-Function Inlet Filters 1-6609122-7

Description
Body Features Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : 4-Voltage Electrical Characteristics Current Rating (AMP) : 4 Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage (Max) (VAC) : 230, 100, 240, 120 Mechanical Attachment Mount Angle : Vertical Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : None Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : 4-Voltage Electrical Characteristics Current Rating (AMP) : 4 Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage (Max) (VAC) : 230, 100, 240, 120 Mechanical Attachment Mount Angle : Vertical Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : None Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Inlet Filters - 1-6609122-7 - TE Connectivity
Berwyn, PA, United States
Multi-Function Inlet Filters
1-6609122-7
Multi-Function Inlet Filters 1-6609122-7
Body Features Shield Style : Filter Shield Configuration Features Fuse Options : Dual Voltage Selection : 4-Voltage Electrical Characteristics Current Rating (AMP) : 4 Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Voltage (Max) (VAC) : 230, 100, 240, 120 Mechanical Attachment Mount Angle : Vertical Mount Style : Snap-In Other Comment : Voltage Selectable Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Output Type : .110" FASTON Switch Type : None Type of Connector : IEC 320/C-14 Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Shield Style : Filter Shield

Configuration Features


  • Fuse Options : Dual
  • Voltage Selection : 4-Voltage

Electrical Characteristics


  • Current Rating (AMP) : 4
  • Input Voltage Select : Quad AC
  • Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
  • Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
  • Voltage (Max) (VAC) : 230, 100, 240, 120

Mechanical Attachment


  • Mount Angle : Vertical
  • Mount Style : Snap-In

Other


  • Comment : Voltage Selectable

Product Type Features


  • Filter Type : Power Entry Module
  • Filtered : Yes
  • Ground Choke Option : No
  • Ground Option : None
  • Input Type : IEC
  • Output Type : .110" FASTON
  • Switch Type : None
  • Type of Connector : IEC 320/C-14

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609122-7
Product Name Multi-Function Inlet Filters
Filter Type Multi-Function Inlet Filters
Package / Mounting Snap-In
Standards and Certifications ELV Directive; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Male, 15A; Connector Type Corcom Te Connectivity - 60R5561 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Multi-Function Inlet Filters - 1-6609005-5 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
3-Phase Filters - 1-2405077-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 150 amps
View Details
3 suppliers
Single Phase Filters - 1-1609034-1 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
3 suppliers