Body Features Multi-Function Inlet Filter Shield Style : Filter Shield
Configuration Features Fuse Options : Single Voltage Selection : 4-Voltage
Electrical Characteristics Input Voltage Select : Quad AC Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500 Multi-Function Inlet Filter Current Rating (AMP) : 4 Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 240, 100, 230
Mechanical Attachment Mount Angle : Vertical Multi-Function Inlet Filter Mount Style : Flanged
Other Comment : Voltage Selectable
Product Type Features Filter Type : Power Entry Module Filtered : Yes Ground Choke Option : No Ground Option : None Input Type : IEC Multi-Function Inlet Filter Output Type : .110" FASTON Multi-Function Inlet Filter Switch Type : None Multi-Function Inlet Filter Type of Connector : IEC 320/C-14
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Multi-Function Inlet Filter Shield Style : Filter Shield
Configuration Features
- Fuse Options : Single
- Voltage Selection : 4-Voltage
Electrical Characteristics
- Input Voltage Select : Quad AC
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 250
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 500
- Multi-Function Inlet Filter Current Rating (AMP) : 4
- Multi-Function Inlet Filter Voltage (Max) (VAC) : 120, 240, 100, 230
Mechanical Attachment
- Mount Angle : Vertical
- Multi-Function Inlet Filter Mount Style : Flanged
Other
- Comment : Voltage Selectable
Product Type Features
- Filter Type : Power Entry Module
- Filtered : Yes
- Ground Choke Option : No
- Ground Option : None
- Input Type : IEC
- Multi-Function Inlet Filter Output Type : .110" FASTON
- Multi-Function Inlet Filter Switch Type : None
- Multi-Function Inlet Filter Type of Connector : IEC 320/C-14
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40