TE Connectivity PS0S0SS60 IEC Filter
TE Connectivity PS0S0SS60 IEC Filter
IEC FILTER, STANDARD, 6A, 250VAC, QC; Capacitance:-; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 1863542 | 99AC9951 |
| Product Name | IEC Filters | Iec Filter, Standard, 6A, 250Vac, Qc; Capacitance Te Connectivity |
| Standards and Certifications | RoHS | RoHS |