TE Connectivity Connector, Power Entry, Rcpt, 6A, 250Vac; Connector Type Corcom - Te Connectivity 1-6609104-7

Description
CONNECTOR, POWER ENTRY, RCPT, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 6A, 250Vac; Connector Type Corcom - Te Connectivity - 55K4968 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 6A, 250Vac; Connector Type Corcom - Te Connectivity
55K4968
Connector, Power Entry, Rcpt, 6A, 250Vac; Connector Type Corcom - Te Connectivity 55K4968
CONNECTOR, POWER ENTRY, RCPT, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 6A, 250VAC; Connector Type:IEC C14; Current Rating:6A; Voltage Rating:250VAC; Fuse Holder:1-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; Connector Mounting:Flange MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 55K4968
Product Name Connector, Power Entry, Rcpt, 6A, 250Vac; Connector Type Corcom - Te Connectivity
Mounting Flange MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products