TE Connectivity DC Filters 1-6609075-7

Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : High Current Pin, 3-Pin Connector Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : High Current Pin, 3-Pin Connector Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Filters - 1-6609075-7 - TE Connectivity
Berwyn, PA, United States
DC Filters
1-6609075-7
DC Filters 1-6609075-7
Body Features Product Orientation : Straight Electrical Characteristics Current Rating (AMP) : 3 Operating Voltage (VDC) : 125 Mechanical Attachment Panel Mount Feature Type : Snap-In Product Type Features Filtering Requirements : Filtered Input Termination Type : High Current Pin, 3-Pin Connector Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Body Features


  • Product Orientation : Straight

Electrical Characteristics


  • Current Rating (AMP) : 3
  • Operating Voltage (VDC) : 125

Mechanical Attachment


  • Panel Mount Feature Type : Snap-In

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : High Current Pin, 3-Pin Connector
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 1-6609075-7
Product Name DC Filters
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1609071-3 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Power Line Filter Modules - 174-130AHVDBS-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
Power Line Filters - 2871218 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details