TE Connectivity Single Phase Filters 1-6609037-4

Description
Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609037-4 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609037-4
Single Phase Filters 1-6609037-4
Electrical Characteristics Current Rating (AMP) : 15 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flanged Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .21
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .36
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flanged

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now Datasheet
Power Line Filter Modules - 1-6609037-4-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1-6609037-4-ND
Power Line Filter Modules 1-6609037-4-ND
Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 15A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Filters - Power Line Filter Modules - 1-6609037-4 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Power Line Filter Modules
1-6609037-4
Filters - Power Line Filter Modules 1-6609037-4
Win Source Part Number: 1355591-1-6609037-4 Category: Filters - Power Line Filter Modules Temperature Range - Operating: -10°C ~ 40°C Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity Corcom Filters Series: EMC Package: Bulk Product Status: Active Base Product Number: 6609037 Mounting Type: Chassis Mount HTSUS: 8548.00.0000 Applications: General Purpose REACH Status: REACH Affected ECCN: EAR99 Configuration: Two Stage Termination Style: Quick Connect Approval Agency: CSA, UR, VDE Filter Type: Single Phase Current: 15 A Voltage - Rated AC: 250V Frequency - Operating: 50/60Hz

Win Source Part Number: 1355591-1-6609037-4
Category: Filters - Power Line Filter Modules
Temperature Range - Operating: -10°C ~ 40°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity Corcom Filters
Series: EMC
Package: Bulk
Product Status: Active
Base Product Number: 6609037
Mounting Type: Chassis Mount
HTSUS: 8548.00.0000
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Configuration: Two Stage
Termination Style: Quick Connect
Approval Agency: CSA, UR, VDE
Filter Type: Single Phase
Current: 15 A
Voltage - Rated AC: 250V
Frequency - Operating: 50/60Hz

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609037-4 1-6609037-4-ND 1-6609037-4
Product Name Single Phase Filters Power Line Filter Modules Filters - Power Line Filter Modules
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 15 amps 15 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-1609112-7 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details
Power Line Filter, 3 Ph, 1.6Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5381 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Multi-Function Inlet Filters - 1-6609005-3 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details