TE Connectivity Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity 1-6609037-2

Description
FILTER, 6A, 1 PHASE; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.56mH; Capacitance:1.361µF; Leakage Current Max:430µA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes
Description
FILTER, 6A, 1 PHASE; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.56mH; Capacitance:1.361µF; Leakage Current Max:430µA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity - 98K9917 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity
98K9917
Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity 98K9917
FILTER, 6A, 1 PHASE; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.56mH; Capacitance:1.361µF; Leakage Current Max:430µA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, 6A, 1 PHASE; Current Rating:6A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:1.56mH; Capacitance:1.361µF; Leakage Current Max:430µA; Product Range:EMC Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K9917
Product Name Filter, 6A, 1 Phase; Current Rating Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details