TE Connectivity Single Phase Filters 1-6609036-4

Description
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609036-4 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609036-4
Single Phase Filters 1-6609036-4
Electrical Characteristics Current Rating (AMP) : 30 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 30
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1624-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1624-ND
Power Line Filter Modules CCM1624-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (10-32)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Threaded Post (10-32)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609036-4 CCM1624-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 30 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-15KEBS6AFPD-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
Power Line Filter Modules - 174-10KEBS1AFPDDM-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
3-Phase Filters - 1-1609966-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 25 amps
View Details