TE Connectivity Single Phase Filters 1-6609036-3

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609036-3 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609036-3
Single Phase Filters 1-6609036-3
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Stud Output Termination Type : Stud Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .75
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.25
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Stud
  • Output Termination Type : Stud

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filters - 1863546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863546
Power Line Filters 1863546
TE Connectivity 20VSK6 RFI Filter

TE Connectivity 20VSK6 RFI Filter

Supplier's Site
Power Line Filters - 1863643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863643
Power Line Filters 1863643
TE Connectivity 20VSK6 RFI Filter

TE Connectivity 20VSK6 RFI Filter

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609036-3 1863546
Product Name Single Phase Filters Power Line Filters
Filter Type Single Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660143 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 174-125KESS6AFPW-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, UL
View Details
2 suppliers