TE Connectivity Single Phase Filters 1-6609028-7

Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609028-7 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609028-7
Single Phase Filters 1-6609028-7
Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : FASTON Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 20
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : FASTON
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - CCM1632-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1632-ND
Power Line Filter Modules CCM1632-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filters - 1863552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863552
Power Line Filters 1863552
TE Connectivity 20VK1 RFI Filter

TE Connectivity 20VK1 RFI Filter

Supplier's Site
Power Line Filters - 1863737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1863737
Power Line Filters 1863737
TE Connectivity 20VK1 RFI Filter

TE Connectivity 20VK1 RFI Filter

Supplier's Site
Power Line Filter, 1-Ph, 20A, 250Vac Rohs Compliant Corcom Te Connectivity - 74AJ7491 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Ph, 20A, 250Vac Rohs Compliant Corcom Te Connectivity
74AJ7491
Power Line Filter, 1-Ph, 20A, 250Vac Rohs Compliant Corcom Te Connectivity 74AJ7491
POWER LINE FILTER, 1-PH, 20A, 250VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 1-PH, 20A, 250VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609028-7 CCM1632-ND 1863552 74AJ7491
Product Name Single Phase Filters Power Line Filter Modules Power Line Filters Power Line Filter, 1-Ph, 20A, 250Vac Rohs Compliant Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS RoHS RoHS
Rated Current 20 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM2287-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
Power Line Filter Modules - 174-10AHVDFP-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards cURus
View Details
DC Filters - 1-2443554-9 - TE Connectivity
Specs
Filter Type DC
Standards and Certifications RoHS
Rated Current 1000 amps
View Details
3 suppliers
3-Phase Filters - 1609071-4 - TE Connectivity
Specs
Filter Type Three Phase
Operating Temperature -10 to 40 C (14 to 104 F)
View Details