TE Connectivity Single Phase Filters 1-6609028-5

Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 1-6609028-5 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
1-6609028-5
Single Phase Filters 1-6609028-5
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7 Operating Voltage (VAC) : 250 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : IEC Output Termination Type : .250" FASTON Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 10
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .4
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : IEC
  • Output Termination Type : .250" FASTON

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
Power Line Filter Modules - 1-6609028-5-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
1-6609028-5-ND
Power Line Filter Modules 1-6609028-5-ND
Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage IEC 320-C14, Quick Connect

Single Phase EMC/EMI Line Filter 10A 250VAC 50/60Hz Single Stage IEC 320-C14, Quick Connect

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1-6609028-5 1-6609028-5-ND
Product Name Single Phase Filters Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 10 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2871215 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
Power Line Filters - 2094474 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - CCM1975-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers