TE Connectivity Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 1-6609016-7

Description
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:360µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes
Description
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:360µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity - 99AC9950 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
99AC9950
Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity 99AC9950
IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:360µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

IEC FILTER, STANDARD, 10A, 250VAC, QC; Capacitance:0.1015µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:360µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99AC9950
Product Name Iec Filter, Standard, 10A, 250Vac, Qc; Capacitance Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101323U040DC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers