TE Connectivity Iec Filter, 6A, 250Vac, Wire Leaded; Capacitance Te Connectivity 1-6609016-5

Description
IEC FILTER, 6A, 250VAC, WIRE LEADED; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes
Description
IEC FILTER, 6A, 250VAC, WIRE LEADED; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Iec Filter, 6A, 250Vac, Wire Leaded; Capacitance Te Connectivity - 01AH2210 - Newark, An Avnet Company
Chicago, IL, United States
Iec Filter, 6A, 250Vac, Wire Leaded; Capacitance Te Connectivity
01AH2210
Iec Filter, 6A, 250Vac, Wire Leaded; Capacitance Te Connectivity 01AH2210
IEC FILTER, 6A, 250VAC, WIRE LEADED; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

IEC FILTER, 6A, 250VAC, WIRE LEADED; Capacitance:0.1015µF; Voltage Rating:250VAC; Filter Type:Standard; Current Rating:6A; Filter Terminals:Wire Leaded; Inductance Min:930µH; Leakage Current Max:380µA; Product Range:ED Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AH2210
Product Name Iec Filter, 6A, 250Vac, Wire Leaded; Capacitance Te Connectivity
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details