TE Connectivity No. Of Contacts Amp - Te Connectivity 1-6600333-2.

Description
No. of Contacts:28Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; No. of Rows:4RowsRoHS Compliant: Yes
Datasheet
Description
No. of Contacts:28Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; No. of Rows:4RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 28AC6534 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
28AC6534
No. Of Contacts Amp - Te Connectivity 28AC6534
No. of Contacts:28Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; No. of Rows:4RowsRoHS Compliant: Yes

No. of Contacts:28Contacts; Product Range:MULTI-BEAM XL Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:2.54mm; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy; No. of Rows:4RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6534
Product Name No. Of Contacts Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Stacking, Large Wire Diameter - 9260 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
SMA (F) Straight Connector for RG58 Cable - ET-SFS-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details