TE Connectivity 42A Electronic Connector 1-6600330-2

Description
Power Connector 6P/24S 30 Pos 42A Solder Thru-Hole 6.35mm Product overview: 1-6600330-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6600330-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Connector 6P/24S 30 Pos 42A Solder Thru-Hole 6.35mm Product overview: 1-6600330-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6600330-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
42A Electronic Connector
341-1-6600330-2
42A Electronic Connector 341-1-6600330-2
Power Connector 6P/24S 30 Pos 42A Solder Thru-Hole 6.35mm Product overview: 1-6600330-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6600330-2 can be used for catalog matching and distributor lookup.

Power Connector 6P/24S 30 Pos 42A Solder Thru-Hole 6.35mm Product overview: 1-6600330-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 42A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6600330-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1334495-1-6600330-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334495-1-6600330-2
Connectors, Interconnects - Backplane Connectors - Specialized 1334495-1-6600330-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334495-1-6600330-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 30 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 48 Mounting: Through Hole Contact Layout, Typical: 24 Signal, 6 Power Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 6600330 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334495-1-6600330-2
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 30
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 48
Mounting: Through Hole
Contact Layout, Typical: 24 Signal, 6 Power
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: 6600330
RoHS Status: RoHS Compliant

Buy Now Datasheet
Backplane Connectors - Specialized - 1-6600330-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1-6600330-2
Backplane Connectors - Specialized 1-6600330-2
CONN HEADER MULTI-BEAM 30POS PCB

CONN HEADER MULTI-BEAM 30POS PCB

Supplier's Site Datasheet
Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity - 96X9722 - Newark, An Avnet Company
Chicago, IL, United States
Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity
96X9722
Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity 96X9722
MBXL VERT HDR 3P+24S+3P

MBXL VERT HDR 3P+24S+3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 341-1-6600330-2 1334495-1-6600330-2 1-6600330-2 96X9722
Product Name 42A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Mbxl Vert Hdr 3P+24S+3P Amp - Te Connectivity
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Powerpole ® Pak Connectors Flexible Conduit Clamp & Hardware Pak - 110G10 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details