TE Connectivity PCB Sockets 1-6450869-4

Description
TE Connectivity 1-6450869-4
Request a Quote Datasheet
Description
TE Connectivity 1-6450869-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Sockets - 2175390 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2175390
PCB Sockets 2175390
TE Connectivity 1-6450869-4

TE Connectivity 1-6450869-4

Supplier's Site
PCB Sockets - 2175389 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Sockets
2175389
PCB Sockets 2175389
TE Connectivity 1-6450869-4

TE Connectivity 1-6450869-4

Supplier's Site
Connectors - 1-6450869-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-6450869-4
Connectors 1-6450869-4
Connectors

Connectors

Buy Now
Backplane Connectors - 1-6450869-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-6450869-4
Backplane Connectors 1-6450869-4
V/R 2ACP+1LP+32S+3HDP+1L P+1P

V/R 2ACP+1LP+32S+3HDP+1LP+1P

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-6450869-4
Backplane Connectors 1-6450869-4
MULTI-BEAMXLE-VERT RC

MULTI-BEAMXLE-VERT RC

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-6450869-4
Backplane Connectors 1-6450869-4
Backplane Connectors

Backplane Connectors

Buy Now
Connectors, Interconnects - Backplane Connectors - Specialized - 1334188-1-6450869-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334188-1-6450869-4
Connectors, Interconnects - Backplane Connectors - Specialized 1334188-1-6450869-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334188-1-6450869-4 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tray Number of Positions: 40 Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 33 Mounting: Through Hole Contact Layout, Typical: 32 Signal, 8 Power Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1-6450869-4-CSI,A11 8251,2266-1-6450869- 4,-1-6450869-4-SI Base Product Number: 6450869 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334188-1-6450869-4
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tray
Number of Positions: 40
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 33
Mounting: Through Hole
Contact Layout, Typical: 32 Signal, 8 Power
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1-6450869-4-CSI,A118251,2266-1-6450869-4,-1-6450869-4-SI
Base Product Number: 6450869
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole 42A 60V Electronic Connector
316-1-6450869-4
Through-Hole 42A 60V Electronic Connector 316-1-6450869-4
40 Pos Female Board-to-Board Header, 42A, 60V, 7.62mm Pitch, Through Hole Product overview: 1-6450869-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, 60V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-6450869-4 can be used for catalog matching and distributor lookup.

40 Pos Female Board-to-Board Header, 42A, 60V, 7.62mm Pitch, Through Hole Product overview: 1-6450869-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 42A, 60V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 42A, 60V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-6450869-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1-6450869-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1-6450869-4
Backplane Connectors - Specialized 1-6450869-4
CONN RCPT MULTI-BEAM 40POS PCB

CONN RCPT MULTI-BEAM 40POS PCB

Supplier's Site Datasheet
1-6450869-4 - V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Rohs Compliant Amp - Te Connectivity - 38AH3713 - Newark, An Avnet Company
Chicago, IL, United States
1-6450869-4 - V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Rohs Compliant Amp - Te Connectivity
38AH3713
1-6450869-4 - V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Rohs Compliant Amp - Te Connectivity 38AH3713
1-6450869-4 - V/R 2ACP+1LP+32S+3HDP+1L P+1P ROHS COMPLIANT: YES

1-6450869-4 - V/R 2ACP+1LP+32S+3HDP+1LP+1P ROHS COMPLIANT: YES

Supplier's Site
Conn, Backplane, Rcpt, 40Pos, 4Row; Product Range Amp - Te Connectivity - 70AH6862 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Backplane, Rcpt, 40Pos, 4Row; Product Range Amp - Te Connectivity
70AH6862
Conn, Backplane, Rcpt, 40Pos, 4Row; Product Range Amp - Te Connectivity 70AH6862
CONN, BACKPLANE, RCPT, 40POS, 4ROW; Product Range:MULTI-BEAM XLE Series; No. of Contacts:40Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

CONN, BACKPLANE, RCPT, 40POS, 4ROW; Product Range:MULTI-BEAM XLE Series; No. of Contacts:40Contacts; Pitch Spacing:-; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:4Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site
V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Amp - Te Connectivity - 87AJ9165 - Newark, An Avnet Company
Chicago, IL, United States
V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Amp - Te Connectivity
87AJ9165
V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Amp - Te Connectivity 87AJ9165
V/R 2ACP+1LP+32S+3HDP+1L P+1P

V/R 2ACP+1LP+32S+3HDP+1LP+1P

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2175390 1-6450869-4 1-6450869-4 1334188-1-6450869-4 316-1-6450869-4 1-6450869-4 38AH3713 70AH6862
Product Name PCB Sockets Connectors Backplane Connectors Connectors, Interconnects - Backplane Connectors - Specialized Through-Hole 42A 60V Electronic Connector Backplane Connectors - Specialized 1-6450869-4 - V/r 2Acp+1Lp+32S+3Hdp+1Lp+1P Rohs Compliant Amp - Te Connectivity Conn, Backplane, Rcpt, 40Pos, 4Row; Product Range Amp - Te Connectivity
Termination Through hole Press-Fit Press-Fit Press Fit
Mounting Pcb mount Through Hole
Contact Pitch 2.54 to 7.62 mm (0.1000 to 0.3000 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data