Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking), Perpendicular Mating & Unmating Configuration : Normal Number of Columns : 15 Number of Loaded Positions : 33 Number of Positions : 33 Number of Power Positions : 9 Number of Rows : 4 Number of Signal Positions : 24 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 42 Contact Layout : Matrix Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ] Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions Connector Height : 12.7 MM [.5 INCH ] Connector Length : 64.9 MM [2.555 INCH ] Connector Width : 11.94 MM [.47 INCH ] PCB Thickness (Recommended) : 1.35 MM [.053 INCH ] Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating Voltage (VDC) : 60, 200
Housing Features Centerline (Pitch) : 2.54 MM , 6.35 MM , 5.84 MM [.25 INCH , .23 INCH , .1 INCH ] Housing Material : High Temperature Thermoplastic Glass-Filled
Industry Standards Glow Wire Rating : High Temperature Part - Not Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 33
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Type : PCB Mount Receptacle Sealable : No
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking), Perpendicular
- Mating & Unmating Configuration : Normal
- Number of Columns : 15
- Number of Loaded Positions : 33
- Number of Positions : 33
- Number of Power Positions : 9
- Number of Rows : 4
- Number of Signal Positions : 24
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 42
- Contact Layout : Matrix
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .076 MICM [3 MICIN ]
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 - 2.54 MICM [50 - 100 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM [100 - 200 MICIN ]
Dimensions
- Connector Height : 12.7 MM [.5 INCH ]
- Connector Length : 64.9 MM [2.555 INCH ]
- Connector Width : 11.94 MM [.47 INCH ]
- PCB Thickness (Recommended) : 1.35 MM [.053 INCH ]
- Row-to-Row Spacing : 2.54 MM [.1 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 200, 60
- Operating Voltage (VDC) : 60, 200
Housing Features
- Centerline (Pitch) : 2.54 MM , 6.35 MM , 5.84 MM [.25 INCH , .23 INCH , .1 INCH ]
- Housing Material : High Temperature Thermoplastic Glass-Filled
Industry Standards
- Glow Wire Rating : High Temperature Part - Not Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 33
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- Mixed & Hybrid Header : Yes
- PCB Connector Type : PCB Mount Receptacle
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 3.43 MM [.135 INCH ]
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]