TE Connectivity 50A Electronic Connector 1-6450820-5

Description
6P/20S Header, 6.35mm Pitch, Press-Fit, Vertical, 50A, UL94 V-0 Product overview: 1-6450820-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6450820-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6P/20S Header, 6.35mm Pitch, Press-Fit, Vertical, 50A, UL94 V-0 Product overview: 1-6450820-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6450820-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50A Electronic Connector
341-1-6450820-5
50A Electronic Connector 341-1-6450820-5
6P/20S Header, 6.35mm Pitch, Press-Fit, Vertical, 50A, UL94 V-0 Product overview: 1-6450820-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6450820-5 can be used for catalog matching and distributor lookup.

6P/20S Header, 6.35mm Pitch, Press-Fit, Vertical, 50A, UL94 V-0 Product overview: 1-6450820-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-1-6450820-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1334381-1-6450820-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334381-1-6450820-5
Connectors, Interconnects - Backplane Connectors - Specialized 1334381-1-6450820-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334381-1-6450820-5 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tray Number of Positions: 26 Pitch: 0.100" (2.54mm) Color: Black Features: Board Lock, Mating Guide Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Number of Rows: 4 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: Multi-Beam Material Flammability Rating: UL94 V-0 Standard Package: 48 Mounting: Through Hole Contact Layout, Typical: 20 Signal, 15 Power Temperature Range - Operating: -20°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A118248,2266-1-64508 20-5,-1-6450820-5-SI Base Product Number: 6450820 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334381-1-6450820-5
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tray
Number of Positions: 26
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Lock, Mating Guide
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 4
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: Multi-Beam
Material Flammability Rating: UL94 V-0
Standard Package: 48
Mounting: Through Hole
Contact Layout, Typical: 20 Signal, 15 Power
Temperature Range - Operating: -20°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A118248,2266-1-6450820-5,-1-6450820-5-SI
Base Product Number: 6450820
RoHS Status: RoHS Compliant

Buy Now Datasheet
Backplane Connectors - Specialized - 1-6450820-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1-6450820-5
Backplane Connectors - Specialized 1-6450820-5
CONN HEADER MULTI-BEAM 26POS PCB

CONN HEADER MULTI-BEAM 26POS PCB

Supplier's Site Datasheet
Mbxle Vert Hdr 6P20S Amp - Te Connectivity - 41AJ1167 - Newark, An Avnet Company
Chicago, IL, United States
Mbxle Vert Hdr 6P20S Amp - Te Connectivity
41AJ1167
Mbxle Vert Hdr 6P20S Amp - Te Connectivity 41AJ1167
MBXLE VERT HDR 6P20S

MBXLE VERT HDR 6P20S

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 341-1-6450820-5 1334381-1-6450820-5 1-6450820-5 41AJ1167
Product Name 50A Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized Mbxle Vert Hdr 6P20S Amp - Te Connectivity
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Red - 1381G3-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details