TE Connectivity Wire-Board Connector Receptacle 11Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity 1-643819-1

Description
WIRE-BOARD CONNECTOR RECEPTACLE 11POS, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 11POS, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 11Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 50H5539 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 11Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity
50H5539
Wire-Board Connector Receptacle 11Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity 50H5539
WIRE-BOARD CONNECTOR RECEPTACLE 11POS, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE 11POS, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:11Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H5539
Product Name Wire-Board Connector Receptacle 11Pos, 3.96Mm; Idc Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers