TE Connectivity Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity 1-640721-0.

Description
STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:AMP UNIVERSAL MATE-N-LOK CONNECTORS; NO. OF POSITIONS:6POSITIONS ; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE), GLASS FILLED; PRODUCT RANGE:- ROHS COMPLIANT: YES
Description
STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:AMP UNIVERSAL MATE-N-LOK CONNECTORS; NO. OF POSITIONS:6POSITIONS ; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE), GLASS FILLED; PRODUCT RANGE:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity - 28AC6530 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity
28AC6530
Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity 28AC6530
STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:AMP UNIVERSAL MATE-N-LOK CONNECTORS; NO. OF POSITIONS:6POSITIONS ; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE), GLASS FILLED; PRODUCT RANGE:- ROHS COMPLIANT: YES

STRAIN RELIEF, UNIVERSAL MATE-N-LOK CONN; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:AMP UNIVERSAL MATE-N-LOK CONNECTORS; NO. OF POSITIONS:6POSITIONS; STRAIN RELIEF MATERIAL:NYLON (POLYAMIDE), GLASS FILLED; PRODUCT RANGE:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 28AC6530
Product Name Strain Relief, Universal Mate-N-Lok Conn; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-2308272-9 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824740 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.709 inch (13 to 18 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 22 mm; 39 mm; 16 mm; Polyamide 6; Neoprene - 70074540 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.630 inch (16 mm)
View Details