TE Connectivity Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity 1-640719-0

Description
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes
Description
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity - 87F5281 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity
87F5281
Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity 87F5281
STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

STRAIN RELIEF, 2WAY, NYLON; Accessory Type:Strain Relief; For Use With:2 Position Inline Cap Housings; No. of Positions:2Positions; Strain Relief Material:Nylon (Polyamide); Product Range:-; No. of Contacts:2Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F5281
Product Name Strain Relief, 2Way, Nylon; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 16; 24 mm; 43 mm; 22.5 mm; Brass; Neoprene; Nickel - 70074595 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 22.500 inch (571 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details