TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-640525-0.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:24POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:24POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC6524
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC6524
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:24POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:24POSITIONS; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6524
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details