TE Connectivity Connector Housing, Plug, 12 Position, 3 Row, 4.19Mm; Product Range Amp Te Connectivity 1-640522-0.

Description
CONNECTOR HOUSING, PLUG, 12 POSITION, 3 ROW, 4.19MM; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITION S; PITCH SPACING:4.19MM; FOR USE WITH:AMP MR II RECTANGULAR CONTACTS; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12 POSITION, 3 ROW, 4.19MM; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITION S; PITCH SPACING:4.19MM; FOR USE WITH:AMP MR II RECTANGULAR CONTACTS; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12 Position, 3 Row, 4.19Mm; Product Range Amp Te Connectivity - 28AC6522 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12 Position, 3 Row, 4.19Mm; Product Range Amp Te Connectivity
28AC6522
Connector Housing, Plug, 12 Position, 3 Row, 4.19Mm; Product Range Amp Te Connectivity 28AC6522
CONNECTOR HOUSING, PLUG, 12 POSITION, 3 ROW, 4.19MM; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITION S; PITCH SPACING:4.19MM; FOR USE WITH:AMP MR II RECTANGULAR CONTACTS; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 12 POSITION, 3 ROW, 4.19MM; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITIONS; PITCH SPACING:4.19MM; FOR USE WITH:AMP MR II RECTANGULAR CONTACTS; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6522
Product Name Connector Housing, Plug, 12 Position, 3 Row, 4.19Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details