TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-640521-0.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC6521 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC6521
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC6521
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:9POSITIONS; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6521
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details