TE Connectivity Housing, Plug, 4Way; Product Range Amp Te Connectivity 1-640519-0

Description
HOUSING, PLUG, 4WAY; Product Range:MR Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes
Description
HOUSING, PLUG, 4WAY; Product Range:MR Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 4Way; Product Range Amp Te Connectivity - 95M0469 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 4Way; Product Range Amp Te Connectivity
95M0469
Housing, Plug, 4Way; Product Range Amp Te Connectivity 95M0469
HOUSING, PLUG, 4WAY; Product Range:MR Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes

HOUSING, PLUG, 4WAY; Product Range:MR Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M0469
Product Name Housing, Plug, 4Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details