TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-640519-0.

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC6520 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC6520
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC6520
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6520
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details