TE Connectivity Mini Rectangular, Idc, 4.19Mm, 3Way; Product Range Amp Te Connectivity 1-640518-0.

Description
MINI RECTANGULAR, IDC, 4.19MM, 3WAY; Product Range:MR Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jun-2015); Colour:Red; No. of Ro RoHS Compliant: Yes
Description
MINI RECTANGULAR, IDC, 4.19MM, 3WAY; Product Range:MR Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jun-2015); Colour:Red; No. of Ro RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Rectangular, Idc, 4.19Mm, 3Way; Product Range Amp Te Connectivity - 45Y9186 - Newark, An Avnet Company
Chicago, IL, United States
Mini Rectangular, Idc, 4.19Mm, 3Way; Product Range Amp Te Connectivity
45Y9186
Mini Rectangular, Idc, 4.19Mm, 3Way; Product Range Amp Te Connectivity 45Y9186
MINI RECTANGULAR, IDC, 4.19MM, 3WAY; Product Range:MR Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jun-2015); Colour:Red; No. of Ro RoHS Compliant: Yes

MINI RECTANGULAR, IDC, 4.19MM, 3WAY; Product Range:MR Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jun-2015); Colour:Red; No. of Ro RoHS Compliant: Yes

Supplier's Site
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 28AC6519 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
28AC6519
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 28AC6519
PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, PLUG, NYLON; PRODUCT RANGE:MR SERIES; GENDER:PLUG; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:4.19MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING; MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45Y9186
Product Name Mini Rectangular, Idc, 4.19Mm, 3Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details