TE Connectivity Housing, Plug, 2Way; Product Range Amp Te Connectivity 1-640517-0

Description
HOUSING, PLUG, 2WAY; Product Range:MR Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes
Description
HOUSING, PLUG, 2WAY; Product Range:MR Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 2Way; Product Range Amp Te Connectivity - 95M0468 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 2Way; Product Range Amp Te Connectivity
95M0468
Housing, Plug, 2Way; Product Range Amp Te Connectivity 95M0468
HOUSING, PLUG, 2WAY; Product Range:MR Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes

HOUSING, PLUG, 2WAY; Product Range:MR Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95M0468
Product Name Housing, Plug, 2Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details