TE Connectivity Receptacle Housing, 36Pos, 4.2Mm; Product Range Amp Te Connectivity 1-640516-0

Description
RECEPTACLE HOUSING, 36POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 36POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 36Pos, 4.2Mm; Product Range Amp Te Connectivity - 96X9554 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 36Pos, 4.2Mm; Product Range Amp Te Connectivity
96X9554
Receptacle Housing, 36Pos, 4.2Mm; Product Range Amp Te Connectivity 96X9554
RECEPTACLE HOUSING, 36POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:36Position s; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 36POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:36Positions; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96X9554
Product Name Receptacle Housing, 36Pos, 4.2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details