TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-640515-0.

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MR SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:24POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MR SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:24POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 28AC6518 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
28AC6518
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 28AC6518
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MR SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:24POSITION S; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; PRODUCT RANGE:MR SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:24POSITIONS; PITCH SPACING:4.2MM; FOR USE WITH:MINIATURE RECTANGULAR CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6518
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details