TE Connectivity Receptacle Housing, 15Pos, 4.2Mm; Product Range Amp Te Connectivity 1-640513-0

Description
RECEPTACLE HOUSING, 15POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 15POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 15Pos, 4.2Mm; Product Range Amp Te Connectivity - 96X9551 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 15Pos, 4.2Mm; Product Range Amp Te Connectivity
96X9551
Receptacle Housing, 15Pos, 4.2Mm; Product Range Amp Te Connectivity 96X9551
RECEPTACLE HOUSING, 15POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 15POS, 4.2MM; Product Range:MR II Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:4.2mm; For Use With:AMP MR II Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96X9551
Product Name Receptacle Housing, 15Pos, 4.2Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details