CONNECTOR, IDC; Product Range:MR Series; Gender:Receptacle; No. of Positions:9Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Red; No. of Rows:3Rows RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 49Y4432 |
| Product Name | Connector, Idc; Product Range Amp Te Connectivity |