TE Connectivity Connector, Idc; Product Range Amp Te Connectivity 1-640507-0

Description
CONNECTOR, IDC; Product Range:MR Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Red; No. of Rows:1Rows RoHS Compliant: Yes
Description
CONNECTOR, IDC; Product Range:MR Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Red; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Idc; Product Range Amp Te Connectivity - 39Y8011 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Idc; Product Range Amp Te Connectivity
39Y8011
Connector, Idc; Product Range Amp Te Connectivity 39Y8011
CONNECTOR, IDC; Product Range:MR Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Red; No. of Rows:1Rows RoHS Compliant: Yes

CONNECTOR, IDC; Product Range:MR Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:4.19mm; For Use With:Miniature Rectangular Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Red; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y8011
Product Name Connector, Idc; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details