TE Connectivity Wire-Board Connector, Header, 15 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-640456-5.

Description
WIRE-BOARD CONNECTOR, HEADER, 15 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 15 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 15 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5741 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 15 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
26AC5741
Wire-Board Connector, Header, 15 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 26AC5741
WIRE-BOARD CONNECTOR, HEADER, 15 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 15 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5741
Product Name Wire-Board Connector, Header, 15 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products