TE Connectivity Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-640456-4.

Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire-Board Connector, Header, 14 Position, 2.54mm (part number 26AC5740) is designed for wire-to-board applications. It features a single row configuration with 14 contacts, allowing for efficient connectivity in compact spaces. The connector utilizes a through-hole straight termination type, which is suitable for various PCB designs. This product is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental regulations. The connector is rated for a maximum current of 5A and a voltage of 250VAC, with an operating temperature range of -55°C to +105°C. Its construction adheres to UL94V-0 flammability standards, providing additional safety in applications.

Datasheet Summary
Powered by GS/AI

The Wire-Board Connector, Header, 14 Position, 2.54mm (part number 26AC5740) is designed for wire-to-board applications. It features a single row configuration with 14 contacts, allowing for efficient connectivity in compact spaces. The connector utilizes a through-hole straight termination type, which is suitable for various PCB designs. This product is part of the MTA-100 series and is RoHS compliant, ensuring it meets environmental regulations. The connector is rated for a maximum current of 5A and a voltage of 250VAC, with an operating temperature range of -55°C to +105°C. Its construction adheres to UL94V-0 flammability standards, providing additional safety in applications.

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5740 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
26AC5740
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 26AC5740
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5740
Product Name Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CMD Series: High Density PCB Signal Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details