TE Connectivity Wire-Board Connector, Header, 13 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-640456-3.

Description
WIRE-BOARD CONNECTOR, HEADER, 13 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 13 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 13 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5739 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 13 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
26AC5739
Wire-Board Connector, Header, 13 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 26AC5739
WIRE-BOARD CONNECTOR, HEADER, 13 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 13 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5739
Product Name Wire-Board Connector, Header, 13 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
N (M) St. Connector for RG174 Cable - ET-NMS-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details