TE Connectivity Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-640454-2.

Description
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 30AC2802 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
30AC2802
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 30AC2802
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2802
Product Name Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Male connector/plug - 231-740/001-000 - WAGO
Specs
Gender Male / Plug
View Details
3 suppliers