TE Connectivity Connector, Header, 16 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity 1-640445-6.

Description
CONNECTOR, HEADER, 16 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 16 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 16 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity - 28AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 16 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity
28AC6508
Connector, Header, 16 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity 28AC6508
CONNECTOR, HEADER, 16 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 16 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6508
Product Name Connector, Header, 16 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details