TE Connectivity Connector, Header, 15 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity 1-640445-5.

Description
CONNECTOR, HEADER, 15 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 15 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 15 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity - 28AC6507 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity
28AC6507
Connector, Header, 15 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity 28AC6507
CONNECTOR, HEADER, 15 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 15 POSITION, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6507
Product Name Connector, Header, 15 Position, 1Row, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details