"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
TE Connectivity 1-640388-0 Pin Header
TE Connectivity 1-640388-0 Pin Header
TE Connectivity 1-640388-0 Pin Header
WIRE-BOARD CONNECTOR, HEADER, 10 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
10P MTA156 HDR ASSY RN STR F/L ROHS COMPLIANT: YES
CONN HEADER VERT 10POS .156 TIN
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19908-ND | 6827198 | 6827198P | 90F5612 | 41AJ1079 | 792-1-640388-0 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Wire-Board Connector, Header, 10 Position, 3.96Mm; Connector Systems Amp - Te Connectivity | 10P Mta156 Hdr Assy Rn Str F/l Rohs Compliant Amp - Te Connectivity | CONN HEADER VERT 10POS .156 TIN |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | Through Hole | |||
| Voltage Rating | 600 volts | 600 volts | ||||
| Number of Contacts | 10 # |