"Connector Header Through Hole 14 position 0.156"" (3.96mm)"
CONN HEADER VERT 14POS 3.96MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1-640383-4-ND | 1-640383-4 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 600 volts | 600 volts |