TE Connectivity Headers, Male Pins 1-640383-0

Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1965-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1965-ND
Headers, Male Pins A1965-ND
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

"Connector Header Through Hole 10 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
7A 600V Electronic Connector
316-1-640383-0
7A 600V Electronic Connector 316-1-640383-0
10 Pos Unshrouded Header, 7A, 600V, 3.96mm Pitch, Straight, Solder, TH Product overview: 1-640383-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640383-0 can be used for catalog matching and distributor lookup.

10 Pos Unshrouded Header, 7A, 600V, 3.96mm Pitch, Straight, Solder, TH Product overview: 1-640383-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-640383-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Conn, Header, 12Way, 0.156In; Connector Systems Amp - Te Connectivity - 90F5387 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 12Way, 0.156In; Connector Systems Amp - Te Connectivity
90F5387
Wire-Board Conn, Header, 12Way, 0.156In; Connector Systems Amp - Te Connectivity 90F5387
WIRE-BOARD CONN, HEADER, 12WAY, 0.156IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 12WAY, 0.156IN; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A1965-ND 316-1-640383-0 90F5387
Product Name Headers, Male Pins 7A 600V Electronic Connector Wire-Board Conn, Header, 12Way, 0.156In; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data