TE Connectivity Product Range Amp Te Connectivity 1-640251-8.

Description
Product Range:SL-156; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes
Description
Product Range:SL-156; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC6497 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC6497
Product Range Amp Te Connectivity 28AC6497
Product Range:SL-156; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Product Range:SL-156; Gender:Socket; No. of Positions:18Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6497
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details