TE Connectivity Wtb Housing, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity 1-640251-4

Description
WTB HOUSING, RCPT, 14POS, 1ROW, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes
Description
WTB HOUSING, RCPT, 14POS, 1ROW, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity - 10H1578 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity
10H1578
Wtb Housing, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity 10H1578
WTB HOUSING, RCPT, 14POS, 1ROW, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes

WTB HOUSING, RCPT, 14POS, 1ROW, 3.96MM; Product Range:SL-156 Series; Gender:Receptacle; No. of Positions:14Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Socket Contatcs; Contact Termination Type:Crimp; No. of Rows:1RowsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H1578
Product Name Wtb Housing, Rcpt, 14Pos, 1Row, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details