TE Connectivity Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Amp Te Connectivity 1-640251-1

Description
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Amp Te Connectivity - 48F1938 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Amp Te Connectivity
48F1938
Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Amp Te Connectivity 48F1938
WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:11Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 11 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:11Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:11Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 48F1938
Product Name Wire-Board Connector Receptacle 11 Position, 3.96Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details