TE Connectivity Product Range Amp Te Connectivity 1-640250-4.

Description
Product Range:SL-156; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes
Description
Product Range:SL-156; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 28AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
28AC6496
Product Range Amp Te Connectivity 28AC6496
Product Range:SL-156; Gender:Socket; No. of Positions:14Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Product Range:SL-156; Gender:Socket; No. of Positions:14Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6496
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details