TE Connectivity Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity 1-640250-2.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity - 28AC6495 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity
28AC6495
Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity 28AC6495
WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 12 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:12Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:12Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC6495
Product Name Wire-Board Connector Receptacle 12 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers