TE Connectivity Wire-Board Connector Receptacle 10 Position, 3.96Mm; Product Range Amp - Te Connectivity 1-640250-0.

Description
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Receptacle 10 Position, 3.96Mm; Product Range Amp - Te Connectivity - 26AC5733 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle 10 Position, 3.96Mm; Product Range Amp - Te Connectivity
26AC5733
Wire-Board Connector Receptacle 10 Position, 3.96Mm; Product Range Amp - Te Connectivity 26AC5733
WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

WIRE-BOARD CONNECTOR RECEPTACLE 10 POSITION, 3.96MM; Product Range:SL-156; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:3.96mm; For Use With:SL-156 Series Contacts; Contact Termination:Crimp; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5733
Product Name Wire-Board Connector Receptacle 10 Position, 3.96Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data